Rochester Electronics Interface - Drivers, Receivers, Transceivers MC5442F

Description
DECIMAL DECODER/DRIVER, TTL
Datasheet
Description
DECIMAL DECODER/DRIVER, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MC5442F - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MC5442F
Interface - Drivers, Receivers, Transceivers MC5442F
DECIMAL DECODER/DRIVER, TTL

DECIMAL DECODER/DRIVER, TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC5442F
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Telecom - SI32185-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details