MC524F -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC524F
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC524F |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Propagation Delay
13 ns
fMAX
125 MHz
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
3 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
fMAX
189 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details