Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC34VR5100A1EP MC34VR5100A1EP

Description
Manufacturer: NXP Win Source Part Number: 883465-MC34VR5100A1E P Operating Temperature Range: -40°C ~ 105°C (TA) Features: LS1 Communication Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883465-MC34VR5100A1E P Operating Temperature Range: -40°C ~ 105°C (TA) Features: LS1 Communication Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34VR5100A1EP - 883465-MC34VR5100A1EP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34VR5100A1EP
883465-MC34VR5100A1EP
PMIC - PMIC - Power Management - Specialized - MC34VR5100A1EP 883465-MC34VR5100A1EP
Manufacturer: NXP Win Source Part Number: 883465-MC34VR5100A1E P Operating Temperature Range: -40°C ~ 105°C (TA) Features: LS1 Communication Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883465-MC34VR5100A1EP
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LS1 Communication Processors PMIC 48-HVQFN (7x7)
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-HVQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 883465-MC34VR5100A1EP
Product Name PMIC - PMIC - Power Management - Specialized - MC34VR5100A1EP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details