Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC34VR500V1ES MC34VR500V1ES

Description
Manufacturer: NXP Win Source Part Number: 883459-MC34VR500V1ES Operating Temperature Range: -40°C ~ 105°C (TA) Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883459-MC34VR500V1ES Operating Temperature Range: -40°C ~ 105°C (TA) Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34VR500V1ES - 883459-MC34VR500V1ES - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34VR500V1ES
883459-MC34VR500V1ES
PMIC - PMIC - Power Management - Specialized - MC34VR500V1ES 883459-MC34VR500V1ES
Manufacturer: NXP Win Source Part Number: 883459-MC34VR500V1ES Operating Temperature Range: -40°C ~ 105°C (TA) Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) Package: Bulk Package: 56-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Categories: Integrated Circuits (ICs) Case / Package: 56-QFN-EP (8x8) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 883459-MC34VR500V1ES
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Package: Bulk
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN-EP (8x8)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 883459-MC34VR500V1ES
Product Name PMIC - PMIC - Power Management - Specialized - MC34VR500V1ES
Package Type Other; 56-QFN-EP (8x8)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227212 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details