Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC34SB0800AE MC34SB0800AE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883458-MC34SB0800AE Operating Temperature Range: -40°C ~ 125°C Features: Pump, Valve Controller PMIC 64-LQFP (10x10) Package: Bulk Package: 64-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883458-MC34SB0800AE Operating Temperature Range: -40°C ~ 125°C Features: Pump, Valve Controller PMIC 64-LQFP (10x10) Package: Bulk Package: 64-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34SB0800AE - 883458-MC34SB0800AE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34SB0800AE
883458-MC34SB0800AE
PMIC - PMIC - Power Management - Specialized - MC34SB0800AE 883458-MC34SB0800AE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883458-MC34SB0800AE Operating Temperature Range: -40°C ~ 125°C Features: Pump, Valve Controller PMIC 64-LQFP (10x10) Package: Bulk Package: 64-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883458-MC34SB0800AE
Operating Temperature Range: -40°C ~ 125°C
Features: Pump, Valve Controller PMIC 64-LQFP (10x10)
Package: Bulk
Package: 64-LQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 883458-MC34SB0800AE
Product Name PMIC - PMIC - Power Management - Specialized - MC34SB0800AE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details