Rochester Electronics PMIC - PMIC - Power Management - Specialized - MC34PF3000A1EP MC34PF3000A1EP

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926162-MC34PF3000A1E P Operating Temperature Range: -40°C ~ 105°C Features: i.MX Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926162-MC34PF3000A1E P Operating Temperature Range: -40°C ~ 105°C Features: i.MX Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34PF3000A1EP - 926162-MC34PF3000A1EP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34PF3000A1EP
926162-MC34PF3000A1EP
PMIC - PMIC - Power Management - Specialized - MC34PF3000A1EP 926162-MC34PF3000A1EP
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926162-MC34PF3000A1E P Operating Temperature Range: -40°C ~ 105°C Features: i.MX Processors PMIC 48-HVQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-HVQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926162-MC34PF3000A1EP
Operating Temperature Range: -40°C ~ 105°C
Features: i.MX Processors PMIC 48-HVQFN (7x7)
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-HVQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 926162-MC34PF3000A1EP
Product Name PMIC - PMIC - Power Management - Specialized - MC34PF3000A1EP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details