Rochester Electronics Interface - Drivers, Receivers, Transceivers MC3486NE4

Description
MC3486 QUADRUPLE DIFFERENTIAL LI
Datasheet
Description
MC3486 QUADRUPLE DIFFERENTIAL LI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MC3486NE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MC3486NE4
Interface - Drivers, Receivers, Transceivers MC3486NE4
MC3486 QUADRUPLE DIFFERENTIAL LI

MC3486 QUADRUPLE DIFFERENTIAL LI

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC3486NE4
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05A-QFAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details