Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907NAER2 MC33907NAER2

Description
Manufacturer: NXP Win Source Part Number: 926147-MC33907NAER2 Operating Temperature Range: -40°C ~ 125°C Features: series Power Supply, Automotive Applications Voltage Regulator IC 6 Output Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926147-MC33907NAER2 Operating Temperature Range: -40°C ~ 125°C Features: series Power Supply, Automotive Applications Voltage Regulator IC 6 Output Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907NAER2 - 926147-MC33907NAER2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907NAER2
926147-MC33907NAER2
PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907NAER2 926147-MC33907NAER2
Manufacturer: NXP Win Source Part Number: 926147-MC33907NAER2 Operating Temperature Range: -40°C ~ 125°C Features: series Power Supply, Automotive Applications Voltage Regulator IC 6 Output Package: Bulk Package: 48-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 926147-MC33907NAER2
Operating Temperature Range: -40°C ~ 125°C
Features: series Power Supply, Automotive Applications Voltage Regulator IC 6 Output
Package: Bulk
Package: 48-LQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 926147-MC33907NAER2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MC33907NAER2
Package Type QFP; Other; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Linear
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
VQFN Power Management IC - 750-ASP1108-I42T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers