Rochester Electronics PMIC - PMIC - Battery Chargers - MC32BC3770CSR2 MC32BC3770CSR2

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883354-MC32BC3770CSR 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.27x2.17) Package: Bulk Package: 25-WFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.27x2.17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883354-MC32BC3770CSR 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.27x2.17) Package: Bulk Package: 25-WFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.27x2.17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MC32BC3770CSR2 - 883354-MC32BC3770CSR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MC32BC3770CSR2
883354-MC32BC3770CSR2
PMIC - PMIC - Battery Chargers - MC32BC3770CSR2 883354-MC32BC3770CSR2
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883354-MC32BC3770CSR 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.27x2.17) Package: Bulk Package: 25-WFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 25-WLCSP (2.27x2.17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883354-MC32BC3770CSR2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 25-WLCSP (2.27x2.17)
Package: Bulk
Package: 25-WFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 25-WLCSP (2.27x2.17)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 883354-MC32BC3770CSR2
Product Name PMIC - PMIC - Battery Chargers - MC32BC3770CSR2
Package Type Other; 25-WLCSP (2.27x2.17)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Current Regulation/Management - AD8218BCPZ-WP - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details