MC3028L -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
MC3028L
Description
AND GATE, TTL
-
Lingto Electronic Limited
Datasheet
Description
AND GATE, TTL
Datasheet
Suppliers
Logic - Gates and Inverters
MC3028L
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
MC3028L |
|
Product Name
|
Logic - Gates and Inverters |
|
Gate Type
|
NOT
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
OR; NOR; NOR/OR Gate
Supply Voltage
-4.2V ~ -5.7V
Output Type
Differential
View Details
2 suppliers
Gate Type
NOT
Supply Voltage
4.5V ~ 5.5V
Inputs
1
View Details
4 suppliers
Gate Type
Nor
Supply Voltage
5.5 v
Logic Family
CMOS; Nor
View Details
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details