MC1903F -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
MC1903F
Description
NAND GATE, DTL
-
Lingto Electronic Limited
Datasheet
Description
NAND GATE, DTL
Datasheet
Suppliers
Logic - Gates and Inverters
MC1903F
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
MC1903F |
|
Product Name
|
Logic - Gates and Inverters |
|
Gate Type
|
NOT; NAND
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; Inverter Schmitt Trigger
Logic Family
Inverter Schmitt Trigger
Inputs
1
View Details
Gate Type
NOT; NAND
Supply Voltage
2V (Low), 0.8V (High)
Operating Current
54 mA
View Details
Gate Type
AND
Supply Voltage
+7.0
IC Package Type
Other; SOT108-1 SOT108-1
View Details
8 suppliers