MC1489AMR1 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MC1489AMR1
Description
LINE RECEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE RECEIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MC1489AMR1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MC1489AMR1 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details