Rochester Electronics Interface - Drivers, Receivers, Transceivers MC145576PBA1

Description
DIGITAL TRANSMISSION INTERFACE
Datasheet
Description
DIGITAL TRANSMISSION INTERFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MC145576PBA1 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MC145576PBA1
Interface - Drivers, Receivers, Transceivers MC145576PBA1
DIGITAL TRANSMISSION INTERFACE

DIGITAL TRANSMISSION INTERFACE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC145576PBA1
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC - AWMF-0241 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - SI32285-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details