Rochester Electronics Logic - Shift Registers MC14517BCPG

Description
IC SHIFT REG DUAL 64BIT 16-DIP
Description
IC SHIFT REG DUAL 64BIT 16-DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14517BCPG is a dual 64-bit static shift register designed for various applications, including time delay circuits and temporary memory storage. Each of the two identical registers operates independently, featuring separate clock and write enable inputs. Data can be entered into the register by clocking, regardless of the write enable state, allowing for efficient loading of 64 bits in just 16 clock periods. The device includes outputs at bits 16, 32, 48, and 64, with a 3-state output at the 64th bit, making it suitable for bus logic applications. This shift register operates over a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load. It features diode protection on all inputs and is fully static, allowing for exceedingly slow input transition rates. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is Pb-free and RoHS compliant. The operating temperature range extends from -55°C to +125°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The MC14517BCPG is a dual 64-bit static shift register designed for various applications, including time delay circuits and temporary memory storage. Each of the two identical registers operates independently, featuring separate clock and write enable inputs. Data can be entered into the register by clocking, regardless of the write enable state, allowing for efficient loading of 64 bits in just 16 clock periods. The device includes outputs at bits 16, 32, 48, and 64, with a 3-state output at the 64th bit, making it suitable for bus logic applications. This shift register operates over a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load. It features diode protection on all inputs and is fully static, allowing for exceedingly slow input transition rates. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is Pb-free and RoHS compliant. The operating temperature range extends from -55°C to +125°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - Shift Registers - MC14517BCPG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14517BCPG
Logic - Shift Registers MC14517BCPG
IC SHIFT REG DUAL 64BIT 16-DIP

IC SHIFT REG DUAL 64BIT 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Shift Registers
Product Number MC14517BCPG
Product Name Logic - Shift Registers
Register Type Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 74HC595DB,112 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
5 suppliers
Logic - Shift Registers - 74AHC594PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 54LS195ADMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers