Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
ROCHESTER ELECTRONICS
MC14043BFR1 -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC14043BFR1
Description
R-S LATCH, HIGH LEVEL TRIGGERED
Lingto Electronic Limited
Done
Datasheet
Description
R-S LATCH, HIGH LEVEL TRIGGERED
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC14043BFR1
Logic - Latches
MC14043BFR1
R-S LATCH, HIGH LEVEL TRIGGERED
R-S LATCH, HIGH LEVEL TRIGGERED
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Latches
Product Number
MC14043BFR1
Product Name
Logic - Latches
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
74F373DC
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
3 mA
High-level Output Current (Source)
24 mA
View Details
Texas Instruments
CD54AC573 Non-Inverting Octal Transparent Latch with 3-State Outputs
CD54AC573F3A
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3
suppliers
Nexperia B.V.
Latch ICs
74HC259D
Specs
Latch Type
Addressable D; D type
Output Characteristics
Cmos
Package Type
Soic; SOIC
View Details
Integrated Device Technology
Fast CMOS Octal Transparent Latch
5962-9221703MRA
Specs
Supply Voltage
5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CDIP; CERDIP 300 MIL
View Details