Rochester Electronics Logic - Latches MC14043BD

Description
IC LATCH R-S QUAD NOR 16SOIC
Datasheet
Description
IC LATCH R-S QUAD NOR 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC14043BD - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC14043BD
Logic - Latches MC14043BD
IC LATCH R-S QUAD NOR 16SOIC

IC LATCH R-S QUAD NOR 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC14043BD
Product Name Logic - Latches
Latch Type S-R
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 74HC75PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Latches - 74F563PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APAG8 - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
3 suppliers