Rochester Electronics Logic - Logic - Shift Registers - MC14035BCP MC14035BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883279-MC14035BCP Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883279-MC14035BCP Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC14035BCP - 883279-MC14035BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14035BCP
883279-MC14035BCP
Logic - Logic - Shift Registers - MC14035BCP 883279-MC14035BCP
Manufacturer: ON Semiconductor Win Source Part Number: 883279-MC14035BCP Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: ON Semiconductor
Win Source Part Number: 883279-MC14035BCP
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now Datasheet
Logic - Shift Registers - MC14035BCP - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14035BCP
Logic - Shift Registers MC14035BCP
PARALLEL IN PARALLEL OUT, 4000/1

PARALLEL IN PARALLEL OUT, 4000/1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 883279-MC14035BCP MC14035BCP
Product Name Logic - Logic - Shift Registers - MC14035BCP Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

 - 4836667 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details