MC14027BFR1 -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC14027BFR1
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC14027BFR1 |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
2V ~ 6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Output Characteristics
3-State
Propagation Delay
11.5 ns
fMAX
90 MHz
View Details
2 suppliers