Rochester Electronics Logic - Logic - Shift Registers - MC14015BF MC14015BF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883276-MC14015BF Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883276-MC14015BF Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC14015BF - 883276-MC14015BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14015BF
883276-MC14015BF
Logic - Logic - Shift Registers - MC14015BF 883276-MC14015BF
Manufacturer: ON Semiconductor Win Source Part Number: 883276-MC14015BF Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883276-MC14015BF
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - MC14015BF - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14015BF
Logic - Shift Registers MC14015BF
SERIAL IN PARALLEL OUT

SERIAL IN PARALLEL OUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 883276-MC14015BF MC14015BF
Product Name Logic - Logic - Shift Registers - MC14015BF Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74AHC594DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Shift Registers - 74HC165BQ-Q100,115 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers