The MC14012BCPG is a dual 4-input NAND gate IC designed using complementary MOS technology, featuring both P-Channel and N-Channel enhancement mode devices. It operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range. The device includes double diode protection on all inputs and is a pin-for-pin replacement for corresponding CD4000 series devices. This IC is suitable for applications requiring low power dissipation and high noise immunity. It is AEC-Q100 qualified, making it appropriate for automotive applications, and is RoHS compliant. The ambient temperature range for operation is from -55°C to +125°C, with a maximum power dissipation of 500 mW. The device is available in a SOIC-14 package, with options for both rail and tape & reel shipping.
IC GATE NAND 2CH 4-INP 14DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MC14012BCPG |
| Product Name | Logic - Gates and Inverters |
| Gate Type | NOT; NAND |