MC1215F -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC1215F
Description
R-S FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
R-S FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC1215F |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
J-K
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details
Flip-Flop Type
D
Supply Voltage
3.6V
Output Characteristics
3-State
View Details