Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers MC10H189FN

Description
IC BUFFER INVERT -5.46V 20PLCC
Datasheet
Description
IC BUFFER INVERT -5.46V 20PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC10H189FN - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC10H189FN
Logic - Buffers, Drivers, Receivers, Transceivers MC10H189FN
IC BUFFER INVERT -5.46V 20PLCC

IC BUFFER INVERT -5.46V 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC10H189FN
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51824-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Telecom - 336-SI32282-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details