Rochester Electronics Logic - Flip Flops MC10H186P

Description
IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC10H186P - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H186P
Logic - Flip Flops MC10H186P
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC10H186P
Product Name Logic - Flip Flops
fMAX 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16374DGG;11-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD54HCT175 High Speed CMOS Logic Quad D-Type Flip-Flops with Reset - 5962-8970101EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 41 ns
fMAX 25 MHz
View Details
4 suppliers
Logic - Flip Flops - 74ABT374CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details