Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLIP-FLOPS
ROCHESTER ELECTRONICS
MC10H135PG -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC10H135PG
Description
IC FF JK TYPE DUAL 1BIT 16DIP
Lingto Electronic Limited
Lingto Electronic Limited
Done
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16DIP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H135PG
Logic - Flip Flops
MC10H135PG
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
Supplier's Site
Datasheet
Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H135PG
Logic - Flip Flops
MC10H135PG
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Flip-Flops
Product Number
MC10H135PG
Product Name
Logic - Flip Flops
f
MAX
250 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Flip Flops
74ABT16374BDGG,112
Specs
f
MAX
260 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Micross Components, Inc.
Flip-Flop, D-Type, Hex, Master/Slave
AS10H576F16/883C
View Details
Texas Instruments
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
5962-8769401SA
Specs
Supply Voltage
3.3V; 5V; 3.3,5
Output Characteristics
3-State
Propagation Delay
14 ns
View Details
Nexperia B.V.
Octal D-type flip-flop; positive-edge trigger; 3-state
74ALVC374PW,118
Specs
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
7
suppliers