Rochester Electronics Logic - Flip Flops MC10H135MG

Description
IC FF JK TYPE DUAL 1BIT 16SOEIAJ
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC10H135MG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10H135MG
Logic - Flip Flops MC10H135MG
IC FF JK TYPE DUAL 1BIT 16SOEIAJ

IC FF JK TYPE DUAL 1BIT 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC10H135MG
Product Name Logic - Flip Flops
fMAX 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74LV74D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74AC574SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54H76DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers