Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109M MC10H109M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926047-MC10H109M Series: 10H Operating Temperature Range: 0°C ~ 75°C Features: NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-SOEIAJ Package: Tube Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926047-MC10H109M Series: 10H Operating Temperature Range: 0°C ~ 75°C Features: NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-SOEIAJ Package: Tube Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109M - 926047-MC10H109M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109M
926047-MC10H109M
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109M 926047-MC10H109M
Manufacturer: ON Semiconductor Win Source Part Number: 926047-MC10H109M Series: 10H Operating Temperature Range: 0°C ~ 75°C Features: NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-SOEIAJ Package: Tube Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926047-MC10H109M
Series: 10H
Operating Temperature Range: 0°C ~ 75°C
Features: NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-SOEIAJ
Package: Tube
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOEIAJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic IC - 770-MC10H109M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
OR-AND GATE Product overview: MC10H109M from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109M can be used for catalog matching and distributor lookup.

OR-AND GATE Product overview: MC10H109M from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109M can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - MC10H109M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10H109M
Logic - Gates and Inverters - Multi-Function, Configurable MC10H109M
IC GATE OR/NOR DUAL 4-5 16SOEIAJ

IC GATE OR/NOR DUAL 4-5 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 926047-MC10H109M 770-MC10H109M MC10H109M
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109M Logic IC Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT; OR; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Logic IC - 705-74AHCT04BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHCT
View Details
6 suppliers
Logic - Gates and Inverters - 4007A/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details