Rochester Electronics Logic - Flip Flops MC10EP51DT

Description
IC FLIP FLOP ECL RST/CLK 8TSSOP
Datasheet
Description
IC FLIP FLOP ECL RST/CLK 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC10EP51DT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP51DT
Logic - Flip Flops MC10EP51DT
IC FLIP FLOP ECL RST/CLK 8TSSOP

IC FLIP FLOP ECL RST/CLK 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC10EP51DT
Product Name Logic - Flip Flops
fMAX 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9222203MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 1727-74HCS74PWJTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
Flip Flops - 54LS112LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers