Rochester Electronics Logic - Flip Flops MC10EP31DTG

Description
IC FF D-TYPE SNGL 1BIT 8TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 1BIT 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC10EP31DTG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP31DTG
Logic - Flip Flops MC10EP31DTG
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC10EP31DTG
Product Name Logic - Flip Flops
fMAX 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74AHC273PW,112 - 765144-74AHC273PW,112 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 5.5 V
Propagation Delay 11 ns
fMAX 110 MHz
View Details
6 suppliers
Logic - Flip Flops - 74ACT11374DW - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details