Rochester Electronics Interface - Drivers, Receivers, Transceivers MC10EL89DR2

Description
IC DRIVER COAX CBL 5V ECL 8-SOIC
Datasheet
Description
IC DRIVER COAX CBL 5V ECL 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MC10EL89DR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MC10EL89DR2
Interface - Drivers, Receivers, Transceivers MC10EL89DR2
IC DRIVER COAX CBL 5V ECL 8-SOIC

IC DRIVER COAX CBL 5V ECL 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC10EL89DR2
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details