Rochester Electronics Logic - Flip Flops MC10EL51D

Description
IC FLIP FLOP CLK ECL DIFF 8SOIC
Datasheet
Description
IC FLIP FLOP CLK ECL DIFF 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC10EL51D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EL51D
Logic - Flip Flops MC10EL51D
IC FLIP FLOP CLK ECL DIFF 8SOIC

IC FLIP FLOP CLK ECL DIFF 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC10EL51D
Product Name Logic - Flip Flops
fMAX 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374MSA - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54174FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details