Rochester Electronics Logic - Flip Flops MC10EL31DR2

Description
IC FLIP FLOP SET/RST ECL 8-SOIC
Datasheet
Description
IC FLIP FLOP SET/RST ECL 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC10EL31DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EL31DR2
Logic - Flip Flops MC10EL31DR2
IC FLIP FLOP SET/RST ECL 8-SOIC

IC FLIP FLOP SET/RST ECL 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC10EL31DR2
Product Name Logic - Flip Flops
fMAX 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GM,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
7 suppliers
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details