MC10E452FN -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC10E452FN
Description
IC FF SNGL 5BIT 28PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC FF SNGL 5BIT 28PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC10E452FN |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
1100 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
J-K
Triggering
Negative-edge Triggered
Supply Voltage
+7.0
View Details
6 suppliers
Low-level Output Current (Sink)
48 mA
High-level Output Current (Source)
15 mA
View Details