MC1033P -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC1033P
Description
R-S FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
R-S FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC1033P |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
125 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
5 suppliers
Flip-Flop Type
D
Supply Voltage
4.2V ~ 5.7V
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers