Rochester Electronics Logic - Logic - Gates and Inverters - MC10104FNR2 MC10104FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883224-MC10104FNR2 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883224-MC10104FNR2 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC10104FNR2 - 883224-MC10104FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10104FNR2
883224-MC10104FNR2
Logic - Logic - Gates and Inverters - MC10104FNR2 883224-MC10104FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 883224-MC10104FNR2 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883224-MC10104FNR2
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC10104FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC10104FNR2
Logic - Gates and Inverters MC10104FNR2
AND GATE, 10K SERIES, ECL

AND GATE, 10K SERIES, ECL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 883224-MC10104FNR2 MC10104FNR2
Product Name Logic - Logic - Gates and Inverters - MC10104FNR2 Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54H50FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details