Rochester Electronics Logic - Flip Flops MC100EL31DT

Description
IC FF D-TYPE SNGL 1BIT 8TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 1BIT 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC100EL31DT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EL31DT
Logic - Flip Flops MC100EL31DT
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC100EL31DT
Product Name Logic - Flip Flops
fMAX 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74HCS74D-Q100JTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
Logic - Flip Flops - 74ACT374SC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details