Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL13DWG MC100EL13DWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883214-MC100EL13DWG Series: 100EL Features: Clock IC 1 GHz Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 38 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883214-MC100EL13DWG Series: 100EL Features: Clock IC 1 GHz Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 38 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL13DWG
883214-MC100EL13DWG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL13DWG 883214-MC100EL13DWG
Manufacturer: ON Semiconductor Win Source Part Number: 883214-MC100EL13DWG Series: 100EL Features: Clock IC 1 GHz Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 38 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883214-MC100EL13DWG
Series: 100EL
Features: Clock IC 1 GHz
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 38
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100EL13DWG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100EL13DWG
Clock/Timing - Clock Buffers, Drivers MC100EL13DWG
IC CLK BUFFER 1:3 1GHZ 20SOIC

IC CLK BUFFER 1:3 1GHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 883214-MC100EL13DWG MC100EL13DWG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL13DWG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
 - 2925ALM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details