Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - MC08XS6421EK MC08XS6421EK

Description
Manufacturer: NXP Win Source Part Number: 883212-MC08XS6421EK Operating Temperature Range: -40°C ~ 125°C (TA) Package: Tray Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-HSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 42 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883212-MC08XS6421EK Operating Temperature Range: -40°C ~ 125°C (TA) Package: Tray Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-HSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 42 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC08XS6421EK
MC08XS6421EK
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC08XS6421EK MC08XS6421EK
Manufacturer: NXP Win Source Part Number: 883212-MC08XS6421EK Operating Temperature Range: -40°C ~ 125°C (TA) Package: Tray Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-HSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 42 HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883212-MC08XS6421EK
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Tray
Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-HSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 42
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MC08XS6421EK - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC08XS6421EK
PMIC - Power Distribution Switches, Load Drivers MC08XS6421EK
IC PWR SWITCH N-CHAN 1:1 32HSOP

IC PWR SWITCH N-CHAN 1:1 32HSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC08XS6421EK MC08XS6421EK
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC08XS6421EK PMIC - Power Distribution Switches, Load Drivers
Current 11.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details