Rochester Electronics Embedded - Embedded - Microcontrollers - MB9BF566NPMC-G-JNE2 MB9BF566NPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883100-MB9BF566NPMC- G-JNE2 Series: FM4 MB9B560R Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883100-MB9BF566NPMC- G-JNE2 Series: FM4 MB9B560R Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF566NPMC-G-JNE2 - 883100-MB9BF566NPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF566NPMC-G-JNE2
883100-MB9BF566NPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF566NPMC-G-JNE2 883100-MB9BF566NPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 883100-MB9BF566NPMC- G-JNE2 Series: FM4 MB9B560R Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883100-MB9BF566NPMC-G-JNE2
Series: FM4 MB9B560R
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MB9BF566NPMC-G-JNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MB9BF566NPMC-G-JNE2
Embedded - Microcontrollers MB9BF566NPMC-G-JNE2
IC MCU 32BIT 544KB FLASH 100LQFP

IC MCU 32BIT 544KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883100-MB9BF566NPMC-G-JNE2 MB9BF566NPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF566NPMC-G-JNE2 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 160 MHz
RAM 544 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7517AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details