Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883056-MB9AF344NBBGL
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
32 BIT ARM CORTEX-M3 BASED MICRO
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883056-MB9AF344NBBGL-GE1 | MB9AF344NBBGL-GE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB9AF344NBBGL-GE1 | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |