IC MCU 32BIT 128KB FLASH 48LQFP Product overview: MB9AF132KBPMC-G-SNE2
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 883034-MB9AF132KBPMC
Series: FM3 MB9A130LB
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 37
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 128KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB9AF132KBPMC-G-SNE2 | 883034-MB9AF132KBPMC-G-SNE2 | MB9AF132KBPMC-G-SNE2 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MB9AF132KBPMC-G-SNE2 | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |