Rochester Electronics Logic - Latches MAX9698BCPE-4

Description
MAX9698 DUAL VOLTAGE W/LATCH
Datasheet
Description
MAX9698 DUAL VOLTAGE W/LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MAX9698BCPE-4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MAX9698BCPE-4
Logic - Latches MAX9698BCPE-4
MAX9698 DUAL VOLTAGE W/LATCH

MAX9698 DUAL VOLTAGE W/LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MAX9698BCPE-4
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-74ALVCH16843DGGYTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
3 suppliers
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details