The MAX9517ATC+ is a low-power video amplifier designed for standard-definition video signals, including composite and luma. It features integrated reconstruction filters that provide ±1dB passband flatness at 9MHz and 52dB attenuation at 27MHz. The device has a fixed gain of 2V/V and supports both DC- and AC-coupled outputs, making it versatile for various applications such as mobile phones, security cameras, and digital still cameras. Operating from a single supply voltage of 2.7V to 3.6V, the MAX9517ATC+ is specified for an automotive temperature range of -40°C to +125°C. It includes two single-pole, single-throw (SPST) analog switches for routing audio, video, or digital signals. The product is housed in a compact 12-pin TQFN package, which is suitable for space-constrained designs.
IC VIDEO FILTER 12TQFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | MAX9517ATC+ |
| Product Name | Linear - Video Processing |
| Mounting | Surface Mount (SMT) |