Rochester Electronics Logic - Logic - Translators, Level Shifters - MAX9374EKA-T MAX9374EKA-T

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925744-MAX9374EKA-T Series: * Features: Translator Circuit Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925744-MAX9374EKA-T Series: * Features: Translator Circuit Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MAX9374EKA-T - 925744-MAX9374EKA-T - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MAX9374EKA-T
925744-MAX9374EKA-T
Logic - Logic - Translators, Level Shifters - MAX9374EKA-T 925744-MAX9374EKA-T
Manufacturer: Maxim Integrated Win Source Part Number: 925744-MAX9374EKA-T Series: * Features: Translator Circuit Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925744-MAX9374EKA-T
Series: *
Features: Translator Circuit Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 925744-MAX9374EKA-T
Product Name Logic - Logic - Translators, Level Shifters - MAX9374EKA-T
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT597DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Shift Registers - 74164PC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC194N,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details