Rochester Electronics Clock/Timing - Clock Buffers, Drivers MAX9322ECY+D

Description
IC CLK BUFFER 1:15 52TQFP
Description
IC CLK BUFFER 1:15 52TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX9322ECY is a low-skew 1:15 differential clock driver designed to reproduce or divide one of two differential input clocks across 15 differential outputs. It features an input multiplexer that supports switching frequencies exceeding 1.0 GHz. The outputs are organized into four banks, allowing for programmable divide-by-1 or divide-by-2 functionality. This device operates in LVPECL systems with supply voltages ranging from +2.375V to +3.8V and in LVECL systems with supply voltages from -2.375V to -3.8V. The MAX9322ECY is specified for a temperature range of -40°C to +85°C and is available in a 52-pin TQFP package. Key specifications include a maximum random jitter of 1.2 ps (RMS), a propagation delay of 900 ps, and a differential output voltage of 300 mV at 1.0 GHz. The device also includes a VBB reference output for compatibility with single-ended clock input signals and a master reset input for simultaneous output resets. ESD protection exceeds 2 kV per the Human Body Model, enhancing reliability in various applications.

Datasheet Summary
Powered by GS/AI

The MAX9322ECY is a low-skew 1:15 differential clock driver designed to reproduce or divide one of two differential input clocks across 15 differential outputs. It features an input multiplexer that supports switching frequencies exceeding 1.0 GHz. The outputs are organized into four banks, allowing for programmable divide-by-1 or divide-by-2 functionality. This device operates in LVPECL systems with supply voltages ranging from +2.375V to +3.8V and in LVECL systems with supply voltages from -2.375V to -3.8V. The MAX9322ECY is specified for a temperature range of -40°C to +85°C and is available in a 52-pin TQFP package. Key specifications include a maximum random jitter of 1.2 ps (RMS), a propagation delay of 900 ps, and a differential output voltage of 300 mV at 1.0 GHz. The device also includes a VBB reference output for compatibility with single-ended clock input signals and a master reset input for simultaneous output resets. ESD protection exceeds 2 kV per the Human Body Model, enhancing reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Buffers, Drivers - MAX9322ECY+D - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MAX9322ECY+D
Clock/Timing - Clock Buffers, Drivers MAX9322ECY+D
IC CLK BUFFER 1:15 52TQFP

IC CLK BUFFER 1:15 52TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number MAX9322ECY+D
Product Name Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details