Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MAX8860EUA25 MAX8860EUA25

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882545-MAX8860EUA25 Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882545-MAX8860EUA25 Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MAX8860EUA25 - 882545-MAX8860EUA25 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MAX8860EUA25
882545-MAX8860EUA25
PMIC - PMIC - Voltage Regulators - Linear - MAX8860EUA25 882545-MAX8860EUA25
Manufacturer: Maxim Integrated Win Source Part Number: 882545-MAX8860EUA25 Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882545-MAX8860EUA25
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MAX8860EUA25
PMIC - Voltage Regulators - Linear MAX8860EUA25
IC REG LINEAR 300MA

IC REG LINEAR 300MA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 882545-MAX8860EUA25 MAX8860EUA25
Product Name PMIC - PMIC - Voltage Regulators - Linear - MAX8860EUA25 PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
Voltage Regulators - 2444546 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5037ACPZ-R7 - 860332-ADP5037ACPZ-R7 - Win Source Electronics
Specs
Package Type Other; 24-LFCSP-WQ (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details