Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - MAX844ESA MAX844ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882487-MAX844ESA Series: * Features: series Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882487-MAX844ESA Series: * Features: series Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MAX844ESA - 882487-MAX844ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MAX844ESA
882487-MAX844ESA
PMIC - PMIC - Voltage Regulators - Special Purpose - MAX844ESA 882487-MAX844ESA
Manufacturer: Maxim Integrated Win Source Part Number: 882487-MAX844ESA Series: * Features: series Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882487-MAX844ESA
Series: *
Features: series Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MAX844ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MAX844ESA
PMIC - Voltage Regulators - Special Purpose MAX844ESA
MAX844 -2V GAASFET BIAS

MAX844 -2V GAASFET BIAS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 882487-MAX844ESA MAX844ESA
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MAX844ESA PMIC - Voltage Regulators - Special Purpose
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 2312-ACT88911-101TTR-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type Other; 90-UFBGA, WLCSP
IOUT 5 amps
View Details
Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
Voltage Regulators - 2444482 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 3.3 volts
IOUT 0.5000 amps
View Details
Power Distribution Switches, Load Drivers - AUIPS7091STRL - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Auto Restart
View Details