Rochester Electronics PMIC - Supervisors MAX804TEPA+

Description
IC SUPERVISOR 1 CHANNEL 8DIP
Description
IC SUPERVISOR 1 CHANNEL 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX804TEPA+ is a microprocessor supervisory circuit designed for systems powered by 3.0V or 3.3V supplies. It features an active-low reset output, a manual reset input, and a precision supply voltage monitor. The device includes a watchdog timer with a timeout of 1.6 seconds and a reset time delay of 200 milliseconds. It operates with a supply current of 40µA and a battery supply current of 1µA, making it suitable for battery-powered applications. The MAX804TEPA+ also provides a guaranteed reset assertion down to a VCC of 1V and is available in 8-pin DIP and SO packages. This product is ideal for use in embedded controllers, intelligent instruments, and critical microprocessor power monitoring applications.

Datasheet Summary
Powered by GS/AI

The MAX804TEPA+ is a microprocessor supervisory circuit designed for systems powered by 3.0V or 3.3V supplies. It features an active-low reset output, a manual reset input, and a precision supply voltage monitor. The device includes a watchdog timer with a timeout of 1.6 seconds and a reset time delay of 200 milliseconds. It operates with a supply current of 40µA and a battery supply current of 1µA, making it suitable for battery-powered applications. The MAX804TEPA+ also provides a guaranteed reset assertion down to a VCC of 1V and is available in 8-pin DIP and SO packages. This product is ideal for use in embedded controllers, intelligent instruments, and critical microprocessor power monitoring applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - MAX804TEPA+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX804TEPA+
PMIC - Supervisors MAX804TEPA+
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MAX804TEPA+
Product Name PMIC - Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385364 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details