Rochester Electronics Voltage Supervisor IC MAX800MCUE+

Description
POWER SUPPLY MANAGEMENT CIRCUIT, Product overview: MAX800MCUE+ from Rochester Electronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX800MCUE+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER SUPPLY MANAGEMENT CIRCUIT, Product overview: MAX800MCUE+ from Rochester Electronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX800MCUE+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-MAX800MCUE+
Voltage Supervisor IC 691-MAX800MCUE+
POWER SUPPLY MANAGEMENT CIRCUIT, Product overview: MAX800MCUE+ from Rochester Electronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX800MCUE+ can be used for catalog matching and distributor lookup.

POWER SUPPLY MANAGEMENT CIRCUIT, Product overview: MAX800MCUE+ from Rochester Electronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX800MCUE+ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - MAX800MCUE+ - 882443-MAX800MCUE+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX800MCUE+
882443-MAX800MCUE+
PMIC - PMIC - Supervisors - MAX800MCUE+ 882443-MAX800MCUE+
Manufacturer: Maxim Integrated Win Source Part Number: 882443-MAX800MCUE+ Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Open Drain, Push-Pull 1 Channel 16-TSSOP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: MAX800 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882443-MAX800MCUE+
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Supervisor Open Drain, Push-Pull 1 Channel 16-TSSOP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: MAX800
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MAX800MCUE+ 882443-MAX800MCUE+
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - MAX800MCUE+
Type 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers