Rochester Electronics PMIC - PMIC - Supervisors - MAX793TEPE+ MAX793TEPE+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882434-MAX793TEPE+ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain, Push-Pull 1 Channel 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882434-MAX793TEPE+ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain, Push-Pull 1 Channel 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX793TEPE+ - 882434-MAX793TEPE+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX793TEPE+
882434-MAX793TEPE+
PMIC - PMIC - Supervisors - MAX793TEPE+ 882434-MAX793TEPE+
Manufacturer: Maxim Integrated Win Source Part Number: 882434-MAX793TEPE+ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain, Push-Pull 1 Channel 16-PDIP Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 882434-MAX793TEPE+
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain, Push-Pull 1 Channel 16-PDIP
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 882434-MAX793TEPE+
Product Name PMIC - PMIC - Supervisors - MAX793TEPE+
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897870 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details