Rochester Electronics Interface - Interface - I/O Expanders - MAX7301AAI MAX7301AAI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925635-MAX7301AAI Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925635-MAX7301AAI Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MAX7301AAI - 925635-MAX7301AAI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MAX7301AAI
925635-MAX7301AAI
Interface - Interface - I/O Expanders - MAX7301AAI 925635-MAX7301AAI
Manufacturer: Maxim Integrated Win Source Part Number: 925635-MAX7301AAI Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925635-MAX7301AAI
Series: *
Features: I/O Expander
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 925635-MAX7301AAI
Product Name Interface - Interface - I/O Expanders - MAX7301AAI
Device Type Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Hex inverting Schmitt trigger - 74AHC14BQ-Q100/GX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details